CTS Corporation Crystals 416F30023ASR

Description
30MHz ±20ppm Crystal Series 80 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
30MHz ±20ppm Crystal Series 80 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 416F30023ASR-ND - DigiKey
Thief River Falls, MN, United States
30MHz ±20ppm Crystal Series 80 Ohms 4-SMD, No Lead

30MHz ±20ppm Crystal Series 80 Ohms 4-SMD, No Lead

Buy Now Datasheet
CRYSTAL 30.0000MHZ SERIES SMD

CRYSTAL 30.0000MHZ SERIES SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number 416F30023ASR-ND 416F30023ASR
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 30 ppm
Unlock Full Specs
to access all available technical data

Similar Products

4 Pin Crystal C2E - C2E-16.000-16-3050-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C2E
Frequency 16 MHz
Load Capacitance 16 pF
View Details
Crystal Units - 7293293 - RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
View Details
Surface Mount Crystals - ECS-120-12-33Q-AEN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
3 suppliers
Crystal Oscillator (CMOS/LVPECL/LVDS/HCSL) - 149-E series - Interquip Electronics Co., Ltd.
Specs
Package / Form Factor 7.0 x 5.0mm
Features / Standards RoHS; Lead-Free
Frequency 20 to 200 MHz
View Details