CTS Corporation Crystals 416F25013CST

Description
25MHz ±10ppm Crystal Series 120 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
25MHz ±10ppm Crystal Series 120 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 416F25013CST-ND - DigiKey
Thief River Falls, MN, United States
25MHz ±10ppm Crystal Series 120 Ohms 4-SMD, No Lead

25MHz ±10ppm Crystal Series 120 Ohms 4-SMD, No Lead

Buy Now Datasheet
CRYSTAL 25.0000MHZ SERIES SMD

CRYSTAL 25.0000MHZ SERIES SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number 416F25013CST-ND 416F25013CST
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 30 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Crystals - ECS-110.5-S-4X - ECS Inc. International
Specs
Package / Form Factor Through Hole Crystals
Features / Standards RoHS
Frequency 11.06 MHz
View Details
3 suppliers
4 Pin Crystal C3E - C3E-12.000-18-1015-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 12 MHz
Load Capacitance 18 pF
View Details
2 suppliers
Crystal Units - 6727590 - RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
View Details
Crystal Oscillator - SMD-5032 160 series 40MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 40 MHz
View Details