Tusonix, Inc. EMI/RFI Filters (LC, RC Networks) - 4102-000LF 4102-000LF

Description
Manufacturer: Tusonix a Subsidiary of CTS Electronic Components Type: Low Pass Package: Bulk Voltage - Rated: 200V Attenuation Value: 55dB @ 100MHz ESD Protection: No Operating Temperature: -55°C ~ 125°C Mounting Type: Custom Package / Case: Axial, Eyelet - 1 Turret Lead Alternative Parts (Cross-Reference): Cross Product Status: Active
Request a Quote Datasheet
Description
Manufacturer: Tusonix a Subsidiary of CTS Electronic Components Type: Low Pass Package: Bulk Voltage - Rated: 200V Attenuation Value: 55dB @ 100MHz ESD Protection: No Operating Temperature: -55°C ~ 125°C Mounting Type: Custom Package / Case: Axial, Eyelet - 1 Turret Lead Alternative Parts (Cross-Reference): Cross Product Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
EMI/RFI Filters (LC, RC Networks) - 4102-000LF - 4102-000LF - Win Source Electronics
Laguna Hills, CA, United States
EMI/RFI Filters (LC, RC Networks) - 4102-000LF
4102-000LF
EMI/RFI Filters (LC, RC Networks) - 4102-000LF 4102-000LF
Manufacturer: Tusonix a Subsidiary of CTS Electronic Components Type: Low Pass Package: Bulk Voltage - Rated: 200V Attenuation Value: 55dB @ 100MHz ESD Protection: No Operating Temperature: -55°C ~ 125°C Mounting Type: Custom Package / Case: Axial, Eyelet - 1 Turret Lead Alternative Parts (Cross-Reference): Cross Product Status: Active

Manufacturer: Tusonix a Subsidiary of CTS Electronic Components
Type: Low Pass
Package: Bulk
Voltage - Rated: 200V
Attenuation Value: 55dB @ 100MHz
ESD Protection: No
Operating Temperature: -55°C ~ 125°C
Mounting Type: Custom
Package / Case: Axial, Eyelet - 1 Turret Lead
Alternative Parts (Cross-Reference): Cross
Product Status: Active

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Filters and Microwave Filters
Product Number 4102-000LF
Product Name EMI/RFI Filters (LC, RC Networks) - 4102-000LF
Unlock Full Specs
to access all available technical data

Similar Products

2835 MHz Cavity Band Pass Filter - AB2835B1262 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2835 MHz
Bandwidth 56000 kHz
View Details
RF Tunable Filters: Bandpass/Bandreject/Digital Tunable Filters -  - Smiths Interconnect, a Molex company
Specs
Filter Type Bandpass
View Details
Ceramic Filters - 50-ECS-DCF-108TR-ND - DigiKey
ECS Inc. International
Specs
Filter Technology Passive Filter
Fc 6525 MHz
Insertion Loss 3 dB
View Details
Band Pass Filter - 5o2680150 - 5o.com
Specs
Filter Type Bandpass
Operating Temperature -40 to 70 C (-40 to 158 F)
Fc 8000 to 18000 MHz
View Details