Tusonix, Inc. EMI/RFI Filters (LC, RC Networks) 4101-008LF

Description
LC (Pi) EMI Filter 3rd Order Low Pass 1 Channel C = 5500pF 10A Axial, Bushing, 1 Turret Lead
Request a Quote Datasheet
Description
LC (Pi) EMI Filter 3rd Order Low Pass 1 Channel C = 5500pF 10A Axial, Bushing, 1 Turret Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
EMI/RFI Filters (LC, RC Networks) - 4101-008LF-ND - DigiKey
Thief River Falls, MN, United States
EMI/RFI Filters (LC, RC Networks)
4101-008LF-ND
EMI/RFI Filters (LC, RC Networks) 4101-008LF-ND
LC (Pi) EMI Filter 3rd Order Low Pass 1 Channel C = 5500pF 10A Axial, Bushing, 1 Turret Lead

LC (Pi) EMI Filter 3rd Order Low Pass 1 Channel C = 5500pF 10A Axial, Bushing, 1 Turret Lead

Buy Now Datasheet
Filter, Pi-Section, 5500Pf, 250Vac, 10A; Current Rating Tusonix - 25M3521 - Newark, An Avnet Company
Chicago, IL, United States
Filter, Pi-Section, 5500Pf, 250Vac, 10A; Current Rating Tusonix
25M3521
Filter, Pi-Section, 5500Pf, 250Vac, 10A; Current Rating Tusonix 25M3521
FILTER, PI-SECTION, 5500PF, 250VAC, 10A; Current Rating:10A; Voltage Rating:100V; Filter Type:EMI, RFI; Filter Terminals:Wire Leaded; Inductance Min:-; Capacitance:5500pF; Leakage Current Max:-; Product Range:4101 Series; SVHC:No RoHS Compliant: Yes

FILTER, PI-SECTION, 5500PF, 250VAC, 10A; Current Rating:10A; Voltage Rating:100V; Filter Type:EMI, RFI; Filter Terminals:Wire Leaded; Inductance Min:-; Capacitance:5500pF; Leakage Current Max:-; Product Range:4101 Series; SVHC:No RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 4101-008LF-ND 25M3521
Product Name EMI/RFI Filters (LC, RC Networks) Filter, Pi-Section, 5500Pf, 250Vac, 10A; Current Rating Tusonix
Package / Mounting Chassis Mount
Unlock Full Specs
to access all available technical data

Similar Products

EMI/RFI Filters (LC, RC Networks) - 1608-SBSMP5000683MXTDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
IEC Filters - 2378657 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details