Tusonix, Inc. EMI/RFI Filters (LC, RC Networks) 4101-002LF

Description
LC (Pi) EMI Filter 3rd Order Low Pass 1 Channel C = 1750pF 10A Axial, Eyelet - 1 Turret Lead
Request a Quote Datasheet
Description
LC (Pi) EMI Filter 3rd Order Low Pass 1 Channel C = 1750pF 10A Axial, Eyelet - 1 Turret Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
EMI/RFI Filters (LC, RC Networks) - 410-1058-ND - DigiKey
Thief River Falls, MN, United States
EMI/RFI Filters (LC, RC Networks)
410-1058-ND
EMI/RFI Filters (LC, RC Networks) 410-1058-ND
LC (Pi) EMI Filter 3rd Order Low Pass 1 Channel C = 1750pF 10A Axial, Eyelet - 1 Turret Lead

LC (Pi) EMI Filter 3rd Order Low Pass 1 Channel C = 1750pF 10A Axial, Eyelet - 1 Turret Lead

Buy Now Datasheet
Filters EMI/RFI Filters (LC, RC Networks) - 4101-002LF - Win Source Electronics
Laguna Hills, CA, United States
Filters EMI/RFI Filters (LC, RC Networks)
4101-002LF
Filters EMI/RFI Filters (LC, RC Networks) 4101-002LF
Manufacturer: Tusonix a Subsidiary of CTS Electronic Components Category: Filters EMI/RFI Filters (LC, RC Networks) Type: Low Pass Package: Bulk Technology: LC (Pi) Attenuation Value: 50dB @ 100MHz Operating Temperature: -55°C ~ 125°C Mounting Type: Custom Package / Case: Axial, Eyelet - 1 Turret Lead Alternative Parts (Cross-Reference): Cross Product Status: Active

Manufacturer: Tusonix a Subsidiary of CTS Electronic Components
Category: Filters EMI/RFI Filters (LC, RC Networks)
Type: Low Pass
Package: Bulk
Technology: LC (Pi)
Attenuation Value: 50dB @ 100MHz
Operating Temperature: -55°C ~ 125°C
Mounting Type: Custom
Package / Case: Axial, Eyelet - 1 Turret Lead
Alternative Parts (Cross-Reference): Cross
Product Status: Active

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 410-1058-ND 4101-002LF
Product Name EMI/RFI Filters (LC, RC Networks) Filters EMI/RFI Filters (LC, RC Networks)
Package / Mounting Custom Custom
Unlock Full Specs
to access all available technical data

Similar Products

Common-mode EMI filter for differential channels with integrated ESD protection - PCMF3HDMI2SZ - Nexperia B.V.
Specs
Package / Mounting WLCSP15_6-3-6
Standards and Certifications RoHS
Rated Voltage 15000 volts
View Details
Power Line Filter Modules - 174-100AHVDBS-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards cURus
View Details
Un-Filtered Iec Power Entry Module, C14; Connector Type Schurter - 27AJ4159 - Newark, An Avnet Company
Specs
Standards and Certifications RoHS
Rated Voltage 250 volts
Rated Current 10 amps
View Details