Tusonix, Inc. EMI/RFI Filters (LC, RC Networks) 4100-053LF

Description
LC (Pi) EMI Filter 3rd Order Low Pass 1 Channel C = 5000pF, 10000pF 10A Radial, Eyelet - PC Pin
Request a Quote Datasheet
Description
LC (Pi) EMI Filter 3rd Order Low Pass 1 Channel C = 5000pF, 10000pF 10A Radial, Eyelet - PC Pin
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
EMI/RFI Filters (LC, RC Networks) - 410-1055-ND - DigiKey
Thief River Falls, MN, United States
EMI/RFI Filters (LC, RC Networks)
410-1055-ND
EMI/RFI Filters (LC, RC Networks) 410-1055-ND
LC (Pi) EMI Filter 3rd Order Low Pass 1 Channel C = 5000pF, 10000pF 10A Radial, Eyelet - PC Pin

LC (Pi) EMI Filter 3rd Order Low Pass 1 Channel C = 5000pF, 10000pF 10A Radial, Eyelet - PC Pin

Buy Now Datasheet
EMI Low Pass Filter - 4100-053LF - Richardson RFPD
Downers Grove, IL, United States
EMI Low Pass Filter
4100-053LF
EMI Low Pass Filter 4100-053LF
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Filter, Low Pass, 10A, 5000Pf; Filter Applications Tusonix - 25M3518 - Newark, An Avnet Company
Chicago, IL, United States
Filter, Low Pass, 10A, 5000Pf; Filter Applications Tusonix
25M3518
Filter, Low Pass, 10A, 5000Pf; Filter Applications Tusonix 25M3518
FILTER, LOW PASS, 10A, 5000PF; Filter Applications:General Purpose; Voltage Rating:200VDC; Current Rating:10A; No. of Phases:-; No. of Stages:-; Filter Input Terminals:-; Filter Output Terminals:-; Product Range:-; Capacitance:5000pFRo HS Compliant: Yes

FILTER, LOW PASS, 10A, 5000PF; Filter Applications:General Purpose; Voltage Rating:200VDC; Current Rating:10A; No. of Phases:-; No. of Stages:-; Filter Input Terminals:-; Filter Output Terminals:-; Product Range:-; Capacitance:5000pFRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 410-1055-ND 4100-053LF 25M3518
Product Name EMI/RFI Filters (LC, RC Networks) EMI Low Pass Filter Filter, Low Pass, 10A, 5000Pf; Filter Applications Tusonix
Package / Mounting Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filters - 2378734 - RS Components, Ltd.
Specs
Filter Type Single Phase
Standards and Certifications RoHS
View Details