CTS Corporation Crystals 407T35E050M0000

Description
50MHz ±30ppm Crystal 20pF 100 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
50MHz ±30ppm Crystal 20pF 100 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - CTX688TR-ND - DigiKey
Thief River Falls, MN, United States
Crystals
CTX688TR-ND
Crystals CTX688TR-ND
50MHz ±30ppm Crystal 20pF 100 Ohms 4-SMD, No Lead

50MHz ±30ppm Crystal 20pF 100 Ohms 4-SMD, No Lead

Buy Now Datasheet
CRYSTAL 50.0000MHZ 20PF SMD

CRYSTAL 50.0000MHZ 20PF SMD

Supplier's Site
Crystal/Oscillator - 217467968 - Radwell International
Willingboro, NJ, United States
Crystal/Oscillator
217467968
Crystal/Oscillator 217467968
CRYSTALS, 50.0MHZ, 20PF, -20C +70C, 30PPM, SMD 4 PIN. FREE 2 YEAR RADWELL WARRANTY

CRYSTALS, 50.0MHZ, 20PF, -20C +70C, 30PPM, SMD 4 PIN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Radwell International
Product Category Crystals Crystals Crystals
Product Number CTX688TR-ND 407T35E050M0000 217467968
Product Name Crystals Crystals Crystal/Oscillator
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 50 ppm
Load Capacitance 20 pF 20 pF
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Resonator - SMCM-2016 26MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 26 MHz
Frequency Stability 10 ppm
View Details
Crystals - XC760TR-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Surface Mount; HC-49/US - 4 Lead
Frequency Stability 50 ppm
Operating Temperature -10 to 70 C (14 to 158 F)
View Details
2 suppliers
Crystal Units - 1734450 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 20 ppm
View Details
4 Pin Crystal C5S - C5S-14.000-10-50100-X1-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C5S
Frequency 14 MHz
Load Capacitance 10 pF
View Details