CTS Corporation Crystals 407F35E016M3840

Description
16.384MHz ±30ppm Crystal 20pF 40 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
16.384MHz ±30ppm Crystal 20pF 40 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 110-407F35E016M3840CT-ND - DigiKey
Thief River Falls, MN, United States
16.384MHz ±30ppm Crystal 20pF 40 Ohms 4-SMD, No Lead

16.384MHz ±30ppm Crystal 20pF 40 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 110-407F35E016M3840DKR-ND - DigiKey
Thief River Falls, MN, United States
16.384MHz ±30ppm Crystal 20pF 40 Ohms 4-SMD, No Lead

16.384MHz ±30ppm Crystal 20pF 40 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 110-407F35E016M3840TR-ND - DigiKey
Thief River Falls, MN, United States
16.384MHz ±30ppm Crystal 20pF 40 Ohms 4-SMD, No Lead

16.384MHz ±30ppm Crystal 20pF 40 Ohms 4-SMD, No Lead

Buy Now Datasheet
CRYSTAL 16.3840MHZ 20PF SMD

CRYSTAL 16.3840MHZ 20PF SMD

Supplier's Site Datasheet
CRYSTAL 16.3840MHZ 20PF SMD

CRYSTAL 16.3840MHZ 20PF SMD

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Crystals Crystals Crystals
Product Number 110-407F35E016M3840CT-ND 407F35E016M3840 407F35E016M3840
Product Name Crystals Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 50 ppm 50 ppm
Load Capacitance 20 pF 20 pF 20 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-122.8-18-30-JGN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12.28 MHz
View Details
3 suppliers
4 Pin Crystal C3E - C3E-16.000-10-2050-X1-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 16 MHz
Load Capacitance 10 pF
View Details
Crystals - 2195-CC4V-T1A-32.768KHZ-12.5PF-20PPM-TA-QCDKR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
2 suppliers
Crystal Resonator - SMCM-3225H 27MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 27 MHz
View Details