CTS Corporation Crystals 403WF48012ITR

Description
3.2MM X 2.5MM IOT ENHANCED QUART
Request a Quote Datasheet
Description
3.2MM X 2.5MM IOT ENHANCED QUART
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 110-403WF48012ITR-ND - DigiKey
Thief River Falls, MN, United States
3.2MM X 2.5MM IOT ENHANCED QUART

3.2MM X 2.5MM IOT ENHANCED QUART

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 110-403WF48012ITR-ND
Product Name Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-18-30-JEM-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
6 suppliers
Crystal Units - 1734450 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 20 ppm
View Details
Crystals - 2195-CC4V-T1A-32.768KHZ-10PF-20PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 10 pF
View Details
TCXO (Temperature Controlled Crystal Oscillators) - TCXO-3225 25MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
View Details