CTS Corporation Crystals 403WF12012IMR

Description
12MHz ±10ppm Crystal 4pF 100 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
12MHz ±10ppm Crystal 4pF 100 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 110-403WF12012IMRDKR-ND - DigiKey
Thief River Falls, MN, United States
12MHz ±10ppm Crystal 4pF 100 Ohms 4-SMD, No Lead

12MHz ±10ppm Crystal 4pF 100 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 110-403WF12012IMRCT-ND - DigiKey
Thief River Falls, MN, United States
12MHz ±10ppm Crystal 4pF 100 Ohms 4-SMD, No Lead

12MHz ±10ppm Crystal 4pF 100 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 110-403WF12012IMRTR-ND - DigiKey
Thief River Falls, MN, United States
12MHz ±10ppm Crystal 4pF 100 Ohms 4-SMD, No Lead

12MHz ±10ppm Crystal 4pF 100 Ohms 4-SMD, No Lead

Buy Now Datasheet
CRYSTAL 12.0000MHZ 4PF SMD

CRYSTAL 12.0000MHZ 4PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number 110-403WF12012IMRDKR-ND 403WF12012IMR
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 20 ppm
Load Capacitance 4 pF 4 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-122.8-20-3X-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12.29 MHz
View Details
3 suppliers
4 Pin Crystal C3E - C3E-25.000-10-3030-X-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 25 MHz
Load Capacitance 10 pF
View Details
32.768 kHz Tuning Fork Crystal 0.3 pF - CM7V-T1A 0.3 - Micro Crystal AG
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 0.0328 MHz
View Details
Crystal Resonator - SMCM-2016H 30MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 30 MHz
View Details