CTS Corporation Crystals 402WF40012IMR

Description
40MHz ±10ppm Crystal 4pF 50 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
40MHz ±10ppm Crystal 4pF 50 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 110-402WF40012IMRDKR-ND - DigiKey
Thief River Falls, MN, United States
40MHz ±10ppm Crystal 4pF 50 Ohms 4-SMD, No Lead

40MHz ±10ppm Crystal 4pF 50 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 110-402WF40012IMRTR-ND - DigiKey
Thief River Falls, MN, United States
40MHz ±10ppm Crystal 4pF 50 Ohms 4-SMD, No Lead

40MHz ±10ppm Crystal 4pF 50 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 110-402WF40012IMRCT-ND - DigiKey
Thief River Falls, MN, United States
40MHz ±10ppm Crystal 4pF 50 Ohms 4-SMD, No Lead

40MHz ±10ppm Crystal 4pF 50 Ohms 4-SMD, No Lead

Buy Now Datasheet
CRYSTAL 40.0000MHZ 4PF SMD

CRYSTAL 40.0000MHZ 4PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number 110-402WF40012IMRDKR-ND 402WF40012IMR
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 20 ppm
Load Capacitance 4 pF 4 pF
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Crystals - ECS-119.8-S-4X - ECS Inc. International
Specs
Package / Form Factor Through Hole Crystals
Features / Standards RoHS
Frequency 11.98 MHz
View Details
3 suppliers
4 Pin Crystal C6S - C6S-12.000-20-2030-X-R-E60 - Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C6S
Frequency 12 MHz
Load Capacitance 20 pF
View Details
Crystals - 2195-MS3V-T1R-32.768KHZ-9PF-20PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; Cylindrical Can, Radial
Load Capacitance 9 pF
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Crystal Resonator - SMCE-3225 25MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
Frequency Stability 10 ppm
View Details