CTS Corporation Crystals 402F54033CJR

Description
54MHz ±30ppm Crystal 9pF 60 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
54MHz ±30ppm Crystal 9pF 60 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 402F54033CJR-ND - DigiKey
Thief River Falls, MN, United States
54MHz ±30ppm Crystal 9pF 60 Ohms 4-SMD, No Lead

54MHz ±30ppm Crystal 9pF 60 Ohms 4-SMD, No Lead

Buy Now Datasheet
CRYSTAL 54.0000MHZ 9PF SMD

CRYSTAL 54.0000MHZ 9PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number 402F54033CJR-ND 402F54033CJR
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 30 ppm
Load Capacitance 9 pF 9 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-100-20-30B-DU - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 10 MHz
View Details
5 suppliers
4 Pin Crystal C3E - C3E-12.000-18-1015-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 12 MHz
Load Capacitance 18 pF
View Details
2 suppliers
Crystal Units - 6727584 - RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
View Details
TCXO (Temperature Controlled Crystal Oscillators) - TCXO-3225 25MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
View Details