CTS Corporation Crystals 402F270XXCKT

Description
27MHz ±15ppm Crystal 8pF 100 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
27MHz ±15ppm Crystal 8pF 100 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 402F270XXCKT-ND - DigiKey
Thief River Falls, MN, United States
27MHz ±15ppm Crystal 8pF 100 Ohms 4-SMD, No Lead

27MHz ±15ppm Crystal 8pF 100 Ohms 4-SMD, No Lead

Buy Now Datasheet
CRYSTAL 27.0000MHZ 8PF SMD

CRYSTAL 27.0000MHZ 8PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number 402F270XXCKT-ND 402F270XXCKT
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 15 ppm
Load Capacitance 8 pF 8 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-100-12-30-GM-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 10 MHz
View Details
2 suppliers
Crystals - 2195-MS1V-T1K-32.768KHZ-12.5PF-10PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; Cylindrical Can, Radial
Load Capacitance 12.5 pF
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Crystal Units - 1734374 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 30 ppm
View Details
Crystal Resonator - SMCE-3225 25MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
Frequency Stability 10 ppm
View Details