CTS Corporation Connectors,Interconnects 402F27011CAR

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Frequency: 100kHz ~ 3.8GHz Frequency Stability: ±10ppm Frequency Tolerance: ±0.5% Load Capacitance: 12.5pF ESR (Equivalent Series Resistance): 5mOhm Operating Temperature: -40°C ~ 85°C Mounting Type: Fixed
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Frequency: 100kHz ~ 3.8GHz Frequency Stability: ±10ppm Frequency Tolerance: ±0.5% Load Capacitance: 12.5pF ESR (Equivalent Series Resistance): 5mOhm Operating Temperature: -40°C ~ 85°C Mounting Type: Fixed
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Frequency: 100kHz ~ 3.8GHz Frequency Stability: ±10ppm Frequency Tolerance: ±0.5% Load Capacitance: 12.5pF ESR (Equivalent Series Resistance): 5mOhm Operating Temperature: -40°C ~ 85°C Mounting Type: Fixed

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Part Status: Obsolete
Type: Header, Male Pins, Shrouded (4 Side)
Frequency: 100kHz ~ 3.8GHz
Frequency Stability: ±10ppm
Frequency Tolerance: ±0.5%
Load Capacitance: 12.5pF
ESR (Equivalent Series Resistance): 5mOhm
Operating Temperature: -40°C ~ 85°C
Mounting Type: Fixed

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Mounting Fixed
Unlock Full Specs
to access all available technical data

Similar Products