CTS Corporation Crystals 402F24022IDT

Description
24MHz ±20ppm Crystal 18pF 100 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
24MHz ±20ppm Crystal 18pF 100 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 402F24022IDT-ND - DigiKey
Thief River Falls, MN, United States
24MHz ±20ppm Crystal 18pF 100 Ohms 4-SMD, No Lead

24MHz ±20ppm Crystal 18pF 100 Ohms 4-SMD, No Lead

Buy Now Datasheet
CRYSTAL 24.0000MHZ 18PF SMD

CRYSTAL 24.0000MHZ 18PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number 402F24022IDT-ND 402F24022IDT
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 20 ppm
Load Capacitance 18 pF 18 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-100-12-30BQ-ADS-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 10 MHz
View Details
3 suppliers
4 Pin Crystal C3E - C3E-27.120-12-1015-X-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 27.12 MHz
Load Capacitance 12 pF
View Details
Crystals - 2195-CM7V-T1A-100.000KHZ-9PF-100PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
2 suppliers
Crystal Oscillator - SMD-3225 163 series 12.288MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 12.29 MHz
View Details