CTS Corporation Crystals 402F2401XIDT

Description
24MHz ±10ppm Crystal 18pF 100 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
24MHz ±10ppm Crystal 18pF 100 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 402F2401XIDT-ND - DigiKey
Thief River Falls, MN, United States
24MHz ±10ppm Crystal 18pF 100 Ohms 4-SMD, No Lead

24MHz ±10ppm Crystal 18pF 100 Ohms 4-SMD, No Lead

Buy Now Datasheet
CRYSTAL 24.0000MHZ 18PF SMD

CRYSTAL 24.0000MHZ 18PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number 402F2401XIDT-ND 402F2401XIDT
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 15 ppm
Load Capacitance 18 pF 18 pF
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Crystals - ECS-100-18-4X-CKM - ECS Inc. International
Specs
Package / Form Factor Through Hole Crystals
Features / Standards RoHS
Frequency 10 MHz
View Details
3 suppliers
4 Pin Crystal C2E - C2E-16.000-12-3030-X-R3 - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C2E
Frequency 16 MHz
Load Capacitance 12 pF
View Details
30 to 200 kHz Tuning Fork Crystal - MS3V-T1R - Micro Crystal AG
Specs
Package / Form Factor Surface Mount; Through Hole
Features / Standards RoHS; Lead-Free
Frequency 0.0300 to 0.2000 MHz
View Details
Crystal Resonator - SMCM-3225H 40MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 40 MHz
Frequency Stability 10 ppm
View Details