CTS Corporation Crystals 402F160XXCLR

Description
16MHz ±15ppm Crystal 12pF 120 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
16MHz ±15ppm Crystal 12pF 120 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 402F160XXCLR-ND - DigiKey
Thief River Falls, MN, United States
16MHz ±15ppm Crystal 12pF 120 Ohms 4-SMD, No Lead

16MHz ±15ppm Crystal 12pF 120 Ohms 4-SMD, No Lead

Buy Now Datasheet
CRYSTAL 16.0000MHZ 12PF SMD

CRYSTAL 16.0000MHZ 12PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number 402F160XXCLR-ND 402F160XXCLR
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 15 ppm
Load Capacitance 12 pF 12 pF
Unlock Full Specs
to access all available technical data

Similar Products

4 Pin Crystal C3E - C3E-24.000-9-1015-X-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 24 MHz
Load Capacitance 9 pF
View Details
Crystals, Oscillators, Resonators - Crystals - 1366363-CM9V-T1A-32.768KHZ-12.5PF-20PPM-TA-QC - Win Source Electronics
Specs
Package / Form Factor 2-SMD, No Lead
Frequency 0.0328 MHz
Frequency Tolerance 20 %
View Details
3 suppliers
Surface Mount Crystals - ECS-100-18-5PX-JES-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 10 MHz
View Details
3 suppliers
AT-Cut Crystal Resonator - THHF-49S - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor 11.05 x 4.65mm
Frequency 3.5 to 80 MHz
Frequency Stability 10 to 30 ppm
View Details