CTS Corporation Oscillators 357LB3I002M0480

Description
2.048MHz VCXO HCMOS, TTL Oscillator 3.3V Enable/Disable 6-SMD, No Lead
Request a Quote Datasheet
Description
2.048MHz VCXO HCMOS, TTL Oscillator 3.3V Enable/Disable 6-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 110-357LB3I002M0480TR-ND - DigiKey
Thief River Falls, MN, United States
2.048MHz VCXO HCMOS, TTL Oscillator 3.3V Enable/Disable 6-SMD, No Lead

2.048MHz VCXO HCMOS, TTL Oscillator 3.3V Enable/Disable 6-SMD, No Lead

Buy Now Datasheet
Oscillators - 110-357LB3I002M0480CT-ND - DigiKey
Thief River Falls, MN, United States
2.048MHz VCXO HCMOS, TTL Oscillator 3.3V Enable/Disable 6-SMD, No Lead

2.048MHz VCXO HCMOS, TTL Oscillator 3.3V Enable/Disable 6-SMD, No Lead

Buy Now Datasheet
Oscillators - 110-357LB3I002M0480DKR-ND - DigiKey
Thief River Falls, MN, United States
2.048MHz VCXO HCMOS, TTL Oscillator 3.3V Enable/Disable 6-SMD, No Lead

2.048MHz VCXO HCMOS, TTL Oscillator 3.3V Enable/Disable 6-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 110-357LB3I002M0480TR-ND
Product Name Oscillators
Oscillator Type VCXO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Features / Standards Lead-Free
Frequency Stability 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 1473-SIT1408BIL11-18N-3.300000-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 20 ppm
View Details
Clock/Timing - Programmable Timers and Oscillators - NE556V - Lingto Electronic Limited
Specs
Package / Form Factor Through Hole
Frequency 0.1000 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
Oscillators - VCO 7312 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 4000 to 9500 MHz
Output Power 10 dBm
View Details
6 Pin Oscillator S5A - S5A25025-155.520-P-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S5A
Frequency 156 MHz
Frequency Stability 25 ppm
View Details