CTS Corporation Oscillators 356L2500B3I3T

Description
250MHz VCXO LVDS Oscillator 3.3V Enable/Disable 6-SMD, No Lead
Request a Quote Datasheet
Description
250MHz VCXO LVDS Oscillator 3.3V Enable/Disable 6-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 110-356L2500B3I3TTR-ND - DigiKey
Thief River Falls, MN, United States
250MHz VCXO LVDS Oscillator 3.3V Enable/Disable 6-SMD, No Lead

250MHz VCXO LVDS Oscillator 3.3V Enable/Disable 6-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 110-356L2500B3I3TTR-ND
Product Name Oscillators
Oscillator Type VCXO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Features / Standards Lead-Free
Frequency Stability 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillator Crystal - 510ACA150M250AAGR - Richardson RFPD
Specs
Frequency 150 MHz
Frequency Stability 20 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Clock/Timing - Programmable Timers and Oscillators - CD4541BMT - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 0.1000 MHz
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Oscillators - 8110 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 2900 MHz
Output Power 16 dBm
View Details
4 Pin Oscillator S7 - S73305-4.000-X-50-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S7
Frequency 4 MHz
Frequency Stability 50 ppm
View Details