Tusonix, Inc. Filter, Capacitive, Emi/rfi, 20A, 100Pf; Voltage Rating Tusonix 2499-003-U2MO-101KLF

Description
FILTER, CAPACITIVE, EMI/RFI, 20A, 100PF; Voltage Rating:500VDC; Current Rating:20A; Product Range:-; Capacitance:100pF; Filter Terminals:Axial Leaded; Filter Type:EMI, RFI RoHS Compliant: Yes
Datasheet
Description
FILTER, CAPACITIVE, EMI/RFI, 20A, 100PF; Voltage Rating:500VDC; Current Rating:20A; Product Range:-; Capacitance:100pF; Filter Terminals:Axial Leaded; Filter Type:EMI, RFI RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filter, Capacitive, Emi/rfi, 20A, 100Pf; Voltage Rating Tusonix - 25M1969 - Newark, An Avnet Company
Chicago, IL, United States
Filter, Capacitive, Emi/rfi, 20A, 100Pf; Voltage Rating Tusonix
25M1969
Filter, Capacitive, Emi/rfi, 20A, 100Pf; Voltage Rating Tusonix 25M1969
FILTER, CAPACITIVE, EMI/RFI, 20A, 100PF; Voltage Rating:500VDC; Current Rating:20A; Product Range:-; Capacitance:100pF; Filter Terminals:Axial Leaded; Filter Type:EMI, RFI RoHS Compliant: Yes

FILTER, CAPACITIVE, EMI/RFI, 20A, 100PF; Voltage Rating:500VDC; Current Rating:20A; Product Range:-; Capacitance:100pF; Filter Terminals:Axial Leaded; Filter Type:EMI, RFI RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 25M1969
Product Name Filter, Capacitive, Emi/rfi, 20A, 100Pf; Voltage Rating Tusonix
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitor - 101162U100EH2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1600 microF
View Details
3 suppliers