Tusonix, Inc. Feed Through, Pass Through Capacitors 2450-001-X5U0-102PLF

Description
1000pF Feed Through Capacitor 500V 20A Axial, Discoidal - 1 Notched lead
Request a Quote Datasheet
Description
1000pF Feed Through Capacitor 500V 20A Axial, Discoidal - 1 Notched lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Feed Through, Pass Through Capacitors - 410-1041-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
410-1041-ND
Feed Through, Pass Through Capacitors 410-1041-ND
1000pF Feed Through Capacitor 500V 20A Axial, Discoidal - 1 Notched lead

1000pF Feed Through Capacitor 500V 20A Axial, Discoidal - 1 Notched lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 410-1041-ND
Product Name Feed Through, Pass Through Capacitors
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 85 C (-67 to 185 F)
Capacitance Tolerance 100 (+/- %)
WVDC 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details