1000pF Feed Through Capacitor 100V 20A Axial, Bushing, 1 Turret Lead
| DigiKey | |
|---|---|
| Product Category | Capacitors |
| Product Number | 2425-018-X5U0-102MLF-ND |
| Product Name | Feed Through, Pass Through Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Capacitance Tolerance | 20 (+/- %) |
| WVDC | 100 volts |