CTS Corporation Switches - Tactile Switches 228CDVARGF

Description
Win Source Part Number: 1351586-228CDVARGF Category: Switches - Tactile Switches Series: 228C Termination Style: PC Pin Package: Tray Standard Package: 200 Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Plunger for Cap Switch Travel: 0.25mm Contact Rating @ Voltage: 0.05A @ 12VDC Actuator Orientation: Top Actuated Outline: 7.50mm x 7.50mm Illumination: Illuminated Illumination Voltage (Nominal): 1.7, 1.9 VDC Illumination Type, Color: LED, Green/Red Operating Force: 160gf Mechanical Life: 100,000 Cycles Mounting Type: Through Hole Temperature Range - Operating: -25°C ~ 70°C Actuator Height off PCB, Vertical: 7.30mm ECCN: EAR99 Fake Threat In the Open Market: 41 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.50.9031 Mfr: CTS Electrocomponents Base Product Number: 228CDVA
Request a Quote Datasheet
Description
Win Source Part Number: 1351586-228CDVARGF Category: Switches - Tactile Switches Series: 228C Termination Style: PC Pin Package: Tray Standard Package: 200 Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Plunger for Cap Switch Travel: 0.25mm Contact Rating @ Voltage: 0.05A @ 12VDC Actuator Orientation: Top Actuated Outline: 7.50mm x 7.50mm Illumination: Illuminated Illumination Voltage (Nominal): 1.7, 1.9 VDC Illumination Type, Color: LED, Green/Red Operating Force: 160gf Mechanical Life: 100,000 Cycles Mounting Type: Through Hole Temperature Range - Operating: -25°C ~ 70°C Actuator Height off PCB, Vertical: 7.30mm ECCN: EAR99 Fake Threat In the Open Market: 41 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.50.9031 Mfr: CTS Electrocomponents Base Product Number: 228CDVA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches - Tactile Switches - 1351586-228CDVARGF - Win Source Electronics
Laguna Hills, CA, United States
Switches - Tactile Switches
1351586-228CDVARGF
Switches - Tactile Switches 1351586-228CDVARGF
Win Source Part Number: 1351586-228CDVARGF Category: Switches - Tactile Switches Series: 228C Termination Style: PC Pin Package: Tray Standard Package: 200 Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Plunger for Cap Switch Travel: 0.25mm Contact Rating @ Voltage: 0.05A @ 12VDC Actuator Orientation: Top Actuated Outline: 7.50mm x 7.50mm Illumination: Illuminated Illumination Voltage (Nominal): 1.7, 1.9 VDC Illumination Type, Color: LED, Green/Red Operating Force: 160gf Mechanical Life: 100,000 Cycles Mounting Type: Through Hole Temperature Range - Operating: -25°C ~ 70°C Actuator Height off PCB, Vertical: 7.30mm ECCN: EAR99 Fake Threat In the Open Market: 41 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.50.9031 Mfr: CTS Electrocomponents Base Product Number: 228CDVA

Win Source Part Number: 1351586-228CDVARGF
Category: Switches - Tactile Switches
Series: 228C
Termination Style: PC Pin
Package: Tray
Standard Package: 200
Circuit: SPST-NO
Switch Function: Off-Mom
Actuator Type: Plunger for Cap
Switch Travel: 0.25mm
Contact Rating @ Voltage: 0.05A @ 12VDC
Actuator Orientation: Top Actuated
Outline: 7.50mm x 7.50mm
Illumination: Illuminated
Illumination Voltage (Nominal): 1.7, 1.9 VDC
Illumination Type, Color: LED, Green/Red
Operating Force: 160gf
Mechanical Life: 100,000 Cycles
Mounting Type: Through Hole
Temperature Range - Operating: -25°C ~ 70°C
Actuator Height off PCB, Vertical: 7.30mm
ECCN: EAR99
Fake Threat In the Open Market: 41 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.50.9031
Mfr: CTS Electrocomponents
Base Product Number: 228CDVA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Touch Switches and Tactile Switches
Product Number 1351586-228CDVARGF
Product Name Switches - Tactile Switches
Configuration Normally Open (NO)
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated  Selector Push Buttons - 2ASL6LB-3-024 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Tact Switch, Spst, 0.05A, 24Vdc, Solder; Product Range Alcoswitch Te Connectivity - 30AC3537 - Newark, An Avnet Company
Specs
Switch Type Tact Switch
Terminal Type Through Hole
Features RoHS
View Details
Pushbutton Switches - 2300-EB2061G-B-J20 - New Yorker Electronics Co., Inc.
Specs
Switch Type Touch-sensitive Switch
View Details
2 suppliers
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details