CTS Corporation Hard To Find - 218-2LPSTR 218-2LPSTR

Description
Manufacturer: CTS Electrocomponents Win Source Part Number: 1123014-218-2LPSTR Packaging: Reel Number of Positions: 2 Pitch: 0.050" (1.27mm), Half Termination Style: Gull Wing Mounting Style: SMD Features: Epoxy Sealed Terminals, Tape Seal Contact Finish: Gold Contact Material: Beryllium Copper Voltage Rating: 24VDC Height Above Board: 0.104" (2.65mm) Length: 0.146" (3.71mm) Circuit: SPST Actuator Type: Slide (Standard) Electrical Life: 1,000 Cycles Actuator Level: Flush, Recessed Washable: Yes Categories: Switches Temperature Range - Operating: -55°C ~ 85°C Manufacturer Homepage: www.ctscorp.com Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Current Rating (Amps): 25mA
Request a Quote
Description
Manufacturer: CTS Electrocomponents Win Source Part Number: 1123014-218-2LPSTR Packaging: Reel Number of Positions: 2 Pitch: 0.050" (1.27mm), Half Termination Style: Gull Wing Mounting Style: SMD Features: Epoxy Sealed Terminals, Tape Seal Contact Finish: Gold Contact Material: Beryllium Copper Voltage Rating: 24VDC Height Above Board: 0.104" (2.65mm) Length: 0.146" (3.71mm) Circuit: SPST Actuator Type: Slide (Standard) Electrical Life: 1,000 Cycles Actuator Level: Flush, Recessed Washable: Yes Categories: Switches Temperature Range - Operating: -55°C ~ 85°C Manufacturer Homepage: www.ctscorp.com Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Current Rating (Amps): 25mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hard To Find - 218-2LPSTR - 1123014-218-2LPSTR - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - 218-2LPSTR
1123014-218-2LPSTR
Hard To Find - 218-2LPSTR 1123014-218-2LPSTR
Manufacturer: CTS Electrocomponents Win Source Part Number: 1123014-218-2LPSTR Packaging: Reel Number of Positions: 2 Pitch: 0.050" (1.27mm), Half Termination Style: Gull Wing Mounting Style: SMD Features: Epoxy Sealed Terminals, Tape Seal Contact Finish: Gold Contact Material: Beryllium Copper Voltage Rating: 24VDC Height Above Board: 0.104" (2.65mm) Length: 0.146" (3.71mm) Circuit: SPST Actuator Type: Slide (Standard) Electrical Life: 1,000 Cycles Actuator Level: Flush, Recessed Washable: Yes Categories: Switches Temperature Range - Operating: -55°C ~ 85°C Manufacturer Homepage: www.ctscorp.com Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Current Rating (Amps): 25mA

Manufacturer: CTS Electrocomponents
Win Source Part Number: 1123014-218-2LPSTR
Packaging: Reel
Number of Positions: 2
Pitch: 0.050" (1.27mm), Half
Termination Style: Gull Wing
Mounting Style: SMD
Features: Epoxy Sealed Terminals, Tape Seal
Contact Finish: Gold
Contact Material: Beryllium Copper
Voltage Rating: 24VDC
Height Above Board: 0.104" (2.65mm)
Length: 0.146" (3.71mm)
Circuit: SPST
Actuator Type: Slide (Standard)
Electrical Life: 1,000 Cycles
Actuator Level: Flush, Recessed
Washable: Yes
Categories: Switches
Temperature Range - Operating: -55°C ~ 85°C
Manufacturer Homepage: www.ctscorp.com
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Current Rating (Amps): 25mA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Analog Switches
Product Number 1123014-218-2LPSTR
Product Name Hard To Find - 218-2LPSTR
Switch Type SPST
Unlock Full Specs
to access all available technical data

Similar Products

2.3 - 5.0 GHz Single Channel Switch-LNA - QPB9850 - Qorvo
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 5 volts
Min Operating Current 90 mA
View Details
Analog Switch and Multiplexer IC - 743-74LVC1G157GW - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage (VS) 1.65 to ? volts
Operating Temperature -40 C (-40 F)
View Details
3 suppliers
CMOS Low Voltage, High Speed Precision Quad SPST NO Analog Switches - ALD4212SCL - Advanced Linear Devices, Inc.
Specs
Switch Type SPST
Normal Condition Normally Open (NO)
Supply Voltage (VS) 3 to 12 volts
View Details
4 suppliers