CTS Corporation DIP Switches 208-8S

Description
Dip Switch SPST 8 Position Through Hole Slide (Standard) Actuator 50mA 24VDC
Request a Quote Datasheet
Description
Dip Switch SPST 8 Position Through Hole Slide (Standard) Actuator 50mA 24VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switches - 208-8S-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
208-8S-ND
DIP Switches 208-8S-ND
Dip Switch SPST 8 Position Through Hole Slide (Standard) Actuator 50mA 24VDC

Dip Switch SPST 8 Position Through Hole Slide (Standard) Actuator 50mA 24VDC

Buy Now Datasheet
Shenzhen, China
Switches - DIP Switches
208-8S
Switches - DIP Switches 208-8S
SWITCH SLIDE DIP SPST 50MA 24V

SWITCH SLIDE DIP SPST 50MA 24V

Supplier's Site
Sheung Wan, Hong Kong
DIP Switches/SIP Switches
208-8S
DIP Switches/SIP Switches 208-8S
DIP Switches/SIP Switches 8 switch sections SPST

DIP Switches/SIP Switches 8 switch sections SPST

Buy Now Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category DIP Switches DIP Switches DIP Switches
Product Number 208-8S-ND 208-8S 208-8S
Product Name DIP Switches Switches - DIP Switches DIP Switches/SIP Switches
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application)
Terminal Type Other Terminal Type
Other Terminal Type Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

A6SN Slide DIP Switch - A6SN-4104 - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 4.45 x 12.1 x 7.5 mm
Terminal Type Other Terminal Type
View Details
5 suppliers
DIP Switch - 1-2319848-0 - TE Connectivity
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 10
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
DIP Switches - 486-3-160-945TR-ND - DigiKey
Specs
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Terminal Type Surface Mount Technology
View Details