CTS Corporation DIP Switches 208-7ST

Description
Dip Switch SPST 7 Position Through Hole Slide (Standard) Actuator 50mA 24VDC
Request a Quote Datasheet
Description
Dip Switch SPST 7 Position Through Hole Slide (Standard) Actuator 50mA 24VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switches - 208-7ST-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
208-7ST-ND
DIP Switches 208-7ST-ND
Dip Switch SPST 7 Position Through Hole Slide (Standard) Actuator 50mA 24VDC

Dip Switch SPST 7 Position Through Hole Slide (Standard) Actuator 50mA 24VDC

Buy Now Datasheet
Sheung Wan, Hong Kong
DIP Switches/SIP Switches
208-7ST
DIP Switches/SIP Switches 208-7ST
DIP Switches/SIP Switches 7 switch sections SPST

DIP Switches/SIP Switches 7 switch sections SPST

Buy Now Datasheet
Shenzhen, China
Switches - DIP Switches
208-7ST
Switches - DIP Switches 208-7ST
SWITCH SLIDE DIP SPST 50MA 24V

SWITCH SLIDE DIP SPST 50MA 24V

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category DIP Switches DIP Switches DIP Switches
Product Number 208-7ST-ND 208-7ST 208-7ST
Product Name DIP Switches DIP Switches/SIP Switches Switches - DIP Switches
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application)
Terminal Type Other Terminal Type
Other Terminal Type Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Encoded DIP Switches - 241253 - RS Components, Ltd.
Specs
Actuator Specifications Slide Actuator(s)
View Details
A6T Slide DIP Switch - A6T-0102 - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 3.6 x 26.34 x 6.2 mm
Terminal Type Other Terminal Type
View Details
4 suppliers
Specs
Pole and Throw Specifications Single Pole, Single Throw (SPST); Other Type (Special Application)
Other Pole and Throw SPST
Operating Temp -22 to 185 F (-30 to 85 C)
View Details
DIP Switches - 486-3-162-113-ND - DigiKey
Specs
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Terminal Type Other Terminal Type
View Details