CTS Corporation DIP Switches/SIP Switches 206-215RAST

Description
DIP Switches/SIP Switches 5 switch sections DPDT
Datasheet
Description
DIP Switches/SIP Switches 5 switch sections DPDT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
DIP Switches/SIP Switches
206-215RAST
DIP Switches/SIP Switches 206-215RAST
DIP Switches/SIP Switches 5 switch sections DPDT

DIP Switches/SIP Switches 5 switch sections DPDT

Buy Now Datasheet
Shenzhen, China
Switches - DIP Switches
206-215RAST
Switches - DIP Switches 206-215RAST
SWITCH SLIDE DIP DPST 50MA 24V

SWITCH SLIDE DIP DPST 50MA 24V

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category DIP Switches DIP Switches
Product Number 206-215RAST 206-215RAST
Product Name DIP Switches/SIP Switches Switches - DIP Switches
Pole and Throw Specifications Double Pole, Single Throw (DPST); Other Type (Special Application)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Pole and Throw Specifications Single Pole, Single Throw (SPST); Other Type (Special Application)
Other Pole and Throw SPST
Operating Temp -22 to 185 F (-30 to 85 C)
View Details
DIP & SIP Switches - 334965A - RS Components, Ltd.
Specs
Number of Positions Available 16
View Details
A6H Slide DIP Switch - A6H-6102-PM - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 1.45 x 8.85 x 4.5 mm
Terminal Type Other Terminal Type
View Details