CTS Corporation DIP Switches 206-214RAS

Description
Dip Switch DPST 4 Position Through Hole, Right Angle Slide (Standard) Actuator 50mA 24VDC
Request a Quote Datasheet
Description
Dip Switch DPST 4 Position Through Hole, Right Angle Slide (Standard) Actuator 50mA 24VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switches - 206-214RAS-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
206-214RAS-ND
DIP Switches 206-214RAS-ND
Dip Switch DPST 4 Position Through Hole, Right Angle Slide (Standard) Actuator 50mA 24VDC

Dip Switch DPST 4 Position Through Hole, Right Angle Slide (Standard) Actuator 50mA 24VDC

Buy Now Datasheet
Shenzhen, China
Switches - DIP Switches
206-214RAS
Switches - DIP Switches 206-214RAS
SWITCH SLIDE DIP DPST 50MA 24V

SWITCH SLIDE DIP DPST 50MA 24V

Supplier's Site
Sheung Wan, Hong Kong
DIP Switches / SIP Switches
206-214RAS
DIP Switches / SIP Switches 206-214RAS
DIP Switches / SIP Switches 4 switch sections DPDT

DIP Switches / SIP Switches 4 switch sections DPDT

Buy Now Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category DIP Switches DIP Switches DIP Switches
Product Number 206-214RAS-ND 206-214RAS 206-214RAS
Product Name DIP Switches Switches - DIP Switches DIP Switches / SIP Switches
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Double Pole, Single Throw (DPST) Double Pole, Single Throw (DPST); Other Type (Special Application)
Terminal Type Other Terminal Type
Other Terminal Type Through Hole, Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Encoded DIP Switches - 241257 - RS Components, Ltd.
Specs
Actuator Specifications Slide Actuator(s)
View Details
A6HF Slide DIP Switch - A6HF-6102-PM - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 2.2 x 8.75 x 6.2 mm
Terminal Type Other Terminal Type
View Details
4 suppliers
DIP Switch - 1977830-3 - TE Connectivity
Specs
Actuator Specifications Rocker Actuator(s)
Number of Positions Available 6
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details