CTS Corporation Switches - DIP Switches 206-124RA

Description
SWITCH SLIDE DIP SPDT 50MA 24V
Datasheet
Description
SWITCH SLIDE DIP SPDT 50MA 24V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Switches - DIP Switches
206-124RA
Switches - DIP Switches 206-124RA
SWITCH SLIDE DIP SPDT 50MA 24V

SWITCH SLIDE DIP SPDT 50MA 24V

Supplier's Site
Sheung Wan, Hong Kong
DIP Switches / SIP Switches
206-124RA
DIP Switches / SIP Switches 206-124RA
DIP Switches / SIP Switches 4 switch sections SPDT

DIP Switches / SIP Switches 4 switch sections SPDT

Buy Now Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category DIP Switches DIP Switches
Product Number 206-124RA 206-124RA
Product Name Switches - DIP Switches DIP Switches / SIP Switches
Pole and Throw Specifications Single Pole, Double Throw (SPDT); Other Type (Special Application)
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Encoded DIP Switches - 7651122 - RS Components, Ltd.
Specs
Number of Positions Available 10
Switch Dimensions 7 x 7 x 2.5mm
Terminal Type Other Terminal Type
View Details
A6SN Slide DIP Switch - A6SN-9104 - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 4.45 x 24.8 x 7.5 mm
Terminal Type Other Terminal Type
View Details
5 suppliers
DIP Switch, J-type terminal - DTCJ SMT DIP switches designed for space-saving applications - SCHURTER Inc
Specs
Max Current Rating 0.1000 amps
Max DC Voltage Rating 50 volts
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
DIP Switch - 1-1825058-9 - TE Connectivity
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 8
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
7 suppliers