CTS Corporation DIP Switches 204-3STR

Description
Dip Switch SPST 3 Position Surface Mount Slide (Standard) Actuator 50mA 24VDC
Request a Quote Datasheet
Description
Dip Switch SPST 3 Position Surface Mount Slide (Standard) Actuator 50mA 24VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switches - 204-3STR-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
204-3STR-ND
DIP Switches 204-3STR-ND
Dip Switch SPST 3 Position Surface Mount Slide (Standard) Actuator 50mA 24VDC

Dip Switch SPST 3 Position Surface Mount Slide (Standard) Actuator 50mA 24VDC

Buy Now Datasheet
Switches - DIP Switches - 1316078-204-3STR - Win Source Electronics
Laguna Hills, CA, United States
Switches - DIP Switches
1316078-204-3STR
Switches - DIP Switches 1316078-204-3STR
Win Source Part Number: 1316078-204-3STR Category: Switches>DIP Switches Series: 204 Number of Positions: 3 Pitch: 0.100" (2.54mm), Full Termination Style: Gull Wing Features: Epoxy Sealed Terminals, Tape Seal Contact Finish: Gold Package: Tape & Reel (TR) Voltage Rating: 24VDC Height Above Board: 0.394" (10.00mm) Length: 0.386" (9.80mm) Mounting: SMD (SMT) Body Material: Plastic Circuit: SPST Actuator Type: Slide (Standard) Electrical Life: 5,000 Cycles Actuator Level: Raised Washable: Yes Temperature Range - Operating: -55°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: Not Applicable Current Rating (Amps): 50mA REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: CTS Electrocomponents

Win Source Part Number: 1316078-204-3STR
Category: Switches>DIP Switches
Series: 204
Number of Positions: 3
Pitch: 0.100" (2.54mm), Full
Termination Style: Gull Wing
Features: Epoxy Sealed Terminals, Tape Seal
Contact Finish: Gold
Package: Tape & Reel (TR)
Voltage Rating: 24VDC
Height Above Board: 0.394" (10.00mm)
Length: 0.386" (9.80mm)
Mounting: SMD (SMT)
Body Material: Plastic
Circuit: SPST
Actuator Type: Slide (Standard)
Electrical Life: 5,000 Cycles
Actuator Level: Raised
Washable: Yes
Temperature Range - Operating: -55°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: Not Applicable
Current Rating (Amps): 50mA
REACH Status: REACH Unaffected
HTSUS: 8536.50.9065
Mfr: CTS Electrocomponents

Buy Now Datasheet
Shenzhen, China
Switches - DIP Switches
204-3STR
Switches - DIP Switches 204-3STR
SWITCH SLIDE DIP SPST 50MA 24V

SWITCH SLIDE DIP SPST 50MA 24V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category DIP Switches DIP Switches DIP Switches
Product Number 204-3STR-ND 1316078-204-3STR 204-3STR
Product Name DIP Switches Switches - DIP Switches Switches - DIP Switches
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application)
Terminal Type Surface Mount Technology
Max Current Rating 0.0500 amps 0.0500 amps
Unlock Full Specs
to access all available technical data

Similar Products

DIP Switches - 486-3-162-116-ND - DigiKey
Specs
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Terminal Type Other Terminal Type
View Details
Rotary Encoded DIP Switches - 3793856 - RS Components, Ltd.
Specs
Number of Positions Available 16
Terminal Type Other Terminal Type
Other Terminal Type Solder
View Details
A6A Sealed Rotary DIP Switch - A6A-10R - Aratas America LLC
Specs
Number of Positions Available 10
Switch Dimensions 7.5 x 10 x 10 mm
Terminal Type Other Terminal Type
View Details
4 suppliers
DIP Switch - 2-435470-4 - TE Connectivity
Specs
Number of Positions Available 8
Pole and Throw Specifications Other Type (Special Application)
Other Pole and Throw Multiple Single Pole - Double Throw
View Details
4 suppliers