CTS Corporation DIP Switches 204-124STR

Description
Dip Switch SPDT 4 Position Surface Mount Slide (Standard) Actuator 50mA 24VDC
Request a Quote Datasheet
Description
Dip Switch SPDT 4 Position Surface Mount Slide (Standard) Actuator 50mA 24VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switches - 204-124STR-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
204-124STR-ND
DIP Switches 204-124STR-ND
Dip Switch SPDT 4 Position Surface Mount Slide (Standard) Actuator 50mA 24VDC

Dip Switch SPDT 4 Position Surface Mount Slide (Standard) Actuator 50mA 24VDC

Buy Now Datasheet
Sheung Wan, Hong Kong
DIP Switches / SIP Switches
204-124STR
DIP Switches / SIP Switches 204-124STR
DIP Switches / SIP Switches SPDT 4 positions Epoxy Top Tape Seal

DIP Switches / SIP Switches SPDT 4 positions Epoxy Top Tape Seal

Buy Now Datasheet
Shenzhen, China
Switches - DIP Switches
204-124STR
Switches - DIP Switches 204-124STR
SWITCH SLIDE DIP SPDT 50MA 24V

SWITCH SLIDE DIP SPDT 50MA 24V

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category DIP Switches DIP Switches DIP Switches
Product Number 204-124STR-ND 204-124STR 204-124STR
Product Name DIP Switches DIP Switches / SIP Switches Switches - DIP Switches
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); Other Type (Special Application)
Terminal Type Surface Mount Technology
Max Current Rating 0.0500 amps
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Encoded DIP Switches - 7651135 - RS Components, Ltd.
Specs
Number of Positions Available 16
Switch Dimensions 7 x 7 x 2.5mm
Terminal Type Other Terminal Type
View Details
A6SN Slide DIP Switch - A6SN-2101 - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 4.45 x 7 x 7.5 mm
Terminal Type Other Terminal Type
View Details
7 suppliers
DIP Switch - 2319848-9 - TE Connectivity
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 9
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details