Dip Switch SPDT 1 Position Surface Mount Slide (Standard) Actuator 50mA 24VDC
SWITCH SLIDE DIP SPDT 50MA 24V
DIP Switches / SIP Switches 2 switch sections SPDT
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | DIP Switches | DIP Switches | DIP Switches |
| Product Number | CT204121LPST-ND | 204-121LPST | 204-121LPST |
| Product Name | DIP Switches | Switches - DIP Switches | DIP Switches / SIP Switches |
| Actuator Specifications | Slide Actuator(s) | ||
| Pole and Throw Specifications | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); Other Type (Special Application) | |
| Terminal Type | Surface Mount Technology | ||
| Max Current Rating | 0.0500 amps |