CTS Corporation DIP Switches 195-5MS

Description
Dip Switch SPST 5 Position Through Hole, Right Angle Piano Actuator 50mA 24VDC
Request a Quote Datasheet
Description
Dip Switch SPST 5 Position Through Hole, Right Angle Piano Actuator 50mA 24VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switches - 195-5MS-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
195-5MS-ND
DIP Switches 195-5MS-ND
Dip Switch SPST 5 Position Through Hole, Right Angle Piano Actuator 50mA 24VDC

Dip Switch SPST 5 Position Through Hole, Right Angle Piano Actuator 50mA 24VDC

Buy Now Datasheet
Shenzhen, China
Switches - DIP Switches
195-5MS
Switches - DIP Switches 195-5MS
SWITCH PIANO DIP SPST 50MA 24V

SWITCH PIANO DIP SPST 50MA 24V

Supplier's Site
Sheung Wan, Hong Kong
DIP Switches / SIP Switches
195-5MS
DIP Switches / SIP Switches 195-5MS
DIP Switches / SIP Switches 5 switch sections SPST

DIP Switches / SIP Switches 5 switch sections SPST

Buy Now Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category DIP Switches DIP Switches DIP Switches
Product Number 195-5MS-ND 195-5MS 195-5MS
Product Name DIP Switches Switches - DIP Switches DIP Switches / SIP Switches
Actuator Specifications Side Actuated Lever(s) (Piano)
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application)
Terminal Type Other Terminal Type
Other Terminal Type Through Hole, Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

A6SN Slide DIP Switch - A6SN-9101-P - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 4.45 x 24.8 x 7.5 mm
Terminal Type Other Terminal Type
View Details
4 suppliers
Rotary Encoded DIP Switches - 241259 - RS Components, Ltd.
Specs
Actuator Specifications Slide Actuator(s)
View Details
DIP Switch - 1-1825006-7 - TE Connectivity
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 10
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
3 suppliers