Through-hole Mounting DIP Switch with
High Environmental Resistance by
Sealed Construction
Aratas A6D-0103 Rotary Coded DIP Switch
Dip Switch SPST 10 Position Through Hole Slide (Standard) Actuator 30mA 30VDC
DIP Switches / SIP Switches 10 PN SEALED RSD ACT
SWITCH SLIDE DIP SPST 30MA 30V
| Aratas America LLC | RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | DIP Switches | DIP Switches | DIP Switches | DIP Switches | DIP Switches |
| Product Number | A6D-0103 | 6867711 | A6D-0103-ND | A6D-0103 | A6D-0103 |
| Product Name | A6D/A6DR Slide/Piano DIP Switch | Rotary Encoded DIP Switches | DIP Switches | DIP Switches / SIP Switches | Switches - DIP Switches |
| Actuator Specifications | Slide Actuator(s) | Slide Actuator(s) | Slide Actuator(s) | ||
| Switch Dimensions | 4.4 x 27.4 x 6.6 mm | ||||
| Terminal Type | Other Terminal Type | Other Terminal Type | |||
| Other Terminal Type | DIP | Through Hole | |||
| Number of Positions Available | 10 |