Daco Hand Controllers Trackballs

Description
Trackballs are ideal for applications that require the precise positioning of a cursor on a display screen. Daco trackballs are extremely robust and are designed to provide an exceptionally smooth, free and linear action. Daco has designed their trackballs to deliver the highest performance under the most difficult conditions. In many trackballs the encoder shafts used to sense rotation are also used to support the ball. This design leaves the device vulnerable to damage because any shock applied to the ball is transmitted to the encoders. The use of inflexible suspension points means that, if the trackball is mounted at an angle or is subjected to vibration, the contact between ball and encoder can be broken, thereby stopping meaningful electrical output. And as the ball can never rotate in the direction of both encoder shafts simultaneously, there is a bias in the ball’s rotation that prevents it from operating smoothly. Daco trackballs feature separate support and encoder shafts, optimising function and usability.
Datasheet
Description
Trackballs are ideal for applications that require the precise positioning of a cursor on a display screen. Daco trackballs are extremely robust and are designed to provide an exceptionally smooth, free and linear action. Daco has designed their trackballs to deliver the highest performance under the most difficult conditions. In many trackballs the encoder shafts used to sense rotation are also used to support the ball. This design leaves the device vulnerable to damage because any shock applied to the ball is transmitted to the encoders. The use of inflexible suspension points means that, if the trackball is mounted at an angle or is subjected to vibration, the contact between ball and encoder can be broken, thereby stopping meaningful electrical output. And as the ball can never rotate in the direction of both encoder shafts simultaneously, there is a bias in the ball’s rotation that prevents it from operating smoothly. Daco trackballs feature separate support and encoder shafts, optimising function and usability.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trackballs -  - Daco Hand Controllers
Novi, MI, USA
Trackballs
Trackballs
Trackballs are ideal for applications that require the precise positioning of a cursor on a display screen. Daco trackballs are extremely robust and are designed to provide an exceptionally smooth, free and linear action. Daco has designed their trackballs to deliver the highest performance under the most difficult conditions. In many trackballs the encoder shafts used to sense rotation are also used to support the ball. This design leaves the device vulnerable to damage because any shock applied to the ball is transmitted to the encoders. The use of inflexible suspension points means that, if the trackball is mounted at an angle or is subjected to vibration, the contact between ball and encoder can be broken, thereby stopping meaningful electrical output. And as the ball can never rotate in the direction of both encoder shafts simultaneously, there is a bias in the ball’s rotation that prevents it from operating smoothly. Daco trackballs feature separate support and encoder shafts, optimising function and usability.

Trackballs are ideal for applications that require the precise positioning of a cursor on a display screen. Daco trackballs are extremely robust and are designed to provide an exceptionally smooth, free and linear action.

Daco has designed their trackballs to deliver the highest performance under the most difficult conditions. In many trackballs the encoder shafts used to sense rotation are also used to support the ball. This design leaves the device vulnerable to damage because any shock applied to the ball is transmitted to the encoders.
The use of inflexible suspension points means that, if the trackball is mounted at an angle or is subjected to vibration, the contact between ball and encoder can be broken, thereby stopping meaningful electrical output. And as the ball can never rotate in the direction of both encoder shafts simultaneously, there is a bias in the ball’s rotation that prevents it from operating smoothly.

Daco trackballs feature separate support and encoder shafts, optimising function and usability.

Supplier's Site Datasheet

Technical Specifications

  Daco Hand Controllers
Product Category Computer Mice and Pointing Devices
Product Name Trackballs
Device Type Trackball
Number of Buttons 0 to 3
Resolution 150 Pulses per Revolution
Applications General Purpose; Industrial / Factory Automation
Unlock Full Specs
to access all available technical data

Similar Products

Mice - 163403 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Standard Mouse; Standard
Number of Buttons 3
Applications Standard
View Details
NEMA 12 2.0
Specs
Device Type Trackball
Number of Buttons 3
Resolution 1240 or 640/Rotation, Divisions Thereof
View Details