CTI Electronics Corporation NEMA 4/4X Miniature Keyboard with OrbitalMouse® KIO6000 Series

Description
The KI6000 Series are rugged, NEMA 4 (IP66) sealed, industrial keyboards with full 101/104 key functionality in a patented, innovative small foot print with full size keys. These mini keyboards use CTI's advanced designs for sealing and reliability, are molded of silicone rubber and have 2 mm travel with excellent tactile feel. Gold over nickel contacts combined with superior sealing (waterproof) assure users of years of reliable operation. These ergonomic mini keyboards are packaged in a waterproof anodized aluminum enclosure. The enclosure comes standard with a gasket sealed bottom plate, rubber feet and sealed threaded holes for optional mounting to any work surface with just two screws. Various options are available to meet your application requirements. These rugged industrial computer input devices are an excellent solution when portability and space are a consideration; such as military, security, commercial fleet vehicles, marine vessels, and medical equipment carts.
Description
The KI6000 Series are rugged, NEMA 4 (IP66) sealed, industrial keyboards with full 101/104 key functionality in a patented, innovative small foot print with full size keys. These mini keyboards use CTI's advanced designs for sealing and reliability, are molded of silicone rubber and have 2 mm travel with excellent tactile feel. Gold over nickel contacts combined with superior sealing (waterproof) assure users of years of reliable operation. These ergonomic mini keyboards are packaged in a waterproof anodized aluminum enclosure. The enclosure comes standard with a gasket sealed bottom plate, rubber feet and sealed threaded holes for optional mounting to any work surface with just two screws. Various options are available to meet your application requirements. These rugged industrial computer input devices are an excellent solution when portability and space are a consideration; such as military, security, commercial fleet vehicles, marine vessels, and medical equipment carts.

Suppliers

Company
Product
Description
Supplier Links
NEMA 4/4X Miniature Keyboard with OrbitalMouse® - KIO6000 Series - CTI Electronics Corporation
Stratford, CT, USA
NEMA 4/4X Miniature Keyboard with OrbitalMouse®
KIO6000 Series
NEMA 4/4X Miniature Keyboard with OrbitalMouse® KIO6000 Series
The KI6000 Series are rugged, NEMA 4 (IP66) sealed, industrial keyboards with full 101/104 key functionality in a patented, innovative small foot print with full size keys. These mini keyboards use CTI's advanced designs for sealing and reliability, are molded of silicone rubber and have 2 mm travel with excellent tactile feel. Gold over nickel contacts combined with superior sealing (waterproof) assure users of years of reliable operation. These ergonomic mini keyboards are packaged in a waterproof anodized aluminum enclosure. The enclosure comes standard with a gasket sealed bottom plate, rubber feet and sealed threaded holes for optional mounting to any work surface with just two screws. Various options are available to meet your application requirements. These rugged industrial computer input devices are an excellent solution when portability and space are a consideration; such as military, security, commercial fleet vehicles, marine vessels, and medical equipment carts.

The KI6000 Series are rugged, NEMA 4 (IP66) sealed, industrial keyboards with full 101/104 key functionality in a patented, innovative small foot print with full size keys. These mini keyboards use CTI's advanced designs for sealing and reliability, are molded of silicone rubber and have 2 mm travel with excellent tactile feel. Gold over nickel contacts combined with superior sealing (waterproof) assure users of years of reliable operation. These ergonomic mini keyboards are packaged in a waterproof anodized aluminum enclosure. The enclosure comes standard with a gasket sealed bottom plate, rubber feet and sealed threaded holes for optional mounting to any work surface with just two screws. Various options are available to meet your application requirements. These rugged industrial computer input devices are an excellent solution when portability and space are a consideration; such as military, security, commercial fleet vehicles, marine vessels, and medical equipment carts.

Supplier's Site

Technical Specifications

  CTI Electronics Corporation
Product Category Industrial Keyboards
Product Number KIO6000 Series
Product Name NEMA 4/4X Miniature Keyboard with OrbitalMouse®
Applications Industrial; Marine (optional feature); Medical (optional feature); Military (optional feature); Point of sales or data entry (optional feature); Vehicular (optional feature)
Additional Features Cursor controlling keypad; Pointing stick, joystick or pointer button; Orbital Mouse; Illuminated keyboard (optional feature)
Mounting Desktop keyboard
Connection Cable
Enclosure / Adapter Material Steel; Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Keyboards - 96KVM-R17V1C-US-ND - DigiKey
Specs
Applications Commercial
View Details
Keyboards - 163526 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Multimedia
Connection Cable
Interface PS2
View Details
Classic 104 Trackball Black Buckling Spring PS2 - B404L6 - Unicomp, Inc.
Specs
Total Keys 104
Interface IBM PS/2
View Details