CTI Electronics Corporation NEMA 4X Miniature Industrial Keyboard KI6600 Series

Description
The KI6600 Series are rugged, NEMA 4X sealed industrial keyboards with full 101/104 key functionality in a patented, innovative small foot print with full size keys. These mini keyboards use CTI's advanced designs for sealing and reliability, are molded of silicone rubber and have 2 mm travel with excellent tactile feel. Gold over nickel contacts combined with superior sealing (waterproof) assure users of years of reliable operation.These ruggedized mini keyboards are packaged in a waterproof, welded stainless steel enclosure. The enclosure comes standard with a gasket sealed bottom plate, rubber feet and sealed threaded holes for optional mounting to any work surface with just two screws. Various options are available to meet your application requirements. These rugged keyboards are an excellent solution when portability and space are a consideration; such as military, security, commercial fleet vehicles, marine vessels, and medical equipment carts.
Datasheet
Description
The KI6600 Series are rugged, NEMA 4X sealed industrial keyboards with full 101/104 key functionality in a patented, innovative small foot print with full size keys. These mini keyboards use CTI's advanced designs for sealing and reliability, are molded of silicone rubber and have 2 mm travel with excellent tactile feel. Gold over nickel contacts combined with superior sealing (waterproof) assure users of years of reliable operation.These ruggedized mini keyboards are packaged in a waterproof, welded stainless steel enclosure. The enclosure comes standard with a gasket sealed bottom plate, rubber feet and sealed threaded holes for optional mounting to any work surface with just two screws. Various options are available to meet your application requirements. These rugged keyboards are an excellent solution when portability and space are a consideration; such as military, security, commercial fleet vehicles, marine vessels, and medical equipment carts.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NEMA 4X Miniature Industrial Keyboard - KI6600 Series - CTI Electronics Corporation
Stratford, CT, USA
NEMA 4X Miniature Industrial Keyboard
KI6600 Series
NEMA 4X Miniature Industrial Keyboard KI6600 Series
The KI6600 Series are rugged, NEMA 4X sealed industrial keyboards with full 101/104 key functionality in a patented, innovative small foot print with full size keys. These mini keyboards use CTI's advanced designs for sealing and reliability, are molded of silicone rubber and have 2 mm travel with excellent tactile feel. Gold over nickel contacts combined with superior sealing (waterproof) assure users of years of reliable operation.These ruggedized mini keyboards are packaged in a waterproof, welded stainless steel enclosure. The enclosure comes standard with a gasket sealed bottom plate, rubber feet and sealed threaded holes for optional mounting to any work surface with just two screws. Various options are available to meet your application requirements. These rugged keyboards are an excellent solution when portability and space are a consideration; such as military, security, commercial fleet vehicles, marine vessels, and medical equipment carts.

The KI6600 Series are rugged, NEMA 4X sealed industrial keyboards with full 101/104 key functionality in a patented, innovative small foot print with full size keys. These mini keyboards use CTI's advanced designs for sealing and reliability, are molded of silicone rubber and have 2 mm travel with excellent tactile feel. Gold over nickel contacts combined with superior sealing (waterproof) assure users of years of reliable operation.These ruggedized mini keyboards are packaged in a waterproof, welded stainless steel enclosure. The enclosure comes standard with a gasket sealed bottom plate, rubber feet and sealed threaded holes for optional mounting to any work surface with just two screws. Various options are available to meet your application requirements. These rugged keyboards are an excellent solution when portability and space are a consideration; such as military, security, commercial fleet vehicles, marine vessels, and medical equipment carts.

Datasheet

Technical Specifications

  CTI Electronics Corporation
Product Category Industrial Keyboards
Product Number KI6600 Series
Product Name NEMA 4X Miniature Industrial Keyboard
Applications Industrial; Marine (optional feature); Point of sales or data entry (optional feature)
Mounting Desktop keyboard
Connection Cable
Enclosure / Adapter Material Steel
Key / Overlay Material Elastomer
Unlock Full Specs
to access all available technical data

Similar Products

Keyboards - 163352 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Multimedia
Connection Cable
Interface PS2
View Details