Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
NETWORK AND COMMUNICATION CHIPS
CTI ANTENNAS
GPS_MOD17X4 -- GPS ANTENNAS
CTi Antennas
GPS Antennas
GPS_MOD17X4
Description
Embedded GPS Ant 26dB at LNA,10cm,UFL
RS Components, Ltd.
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
Embedded GPS Ant 26dB at LNA,10cm,UFL
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
GPS Antennas
1729303
GPS Antennas
1729303
Embedded GPS Ant 26dB at LNA,10cm,UFL
Embedded GPS Ant 26dB at LNA,10cm,UFL
Supplier's Site
RS Components, Ltd.
Corby, Northants, United Kingdom
GPS Antennas
6673077
GPS Antennas
6673077
Embedded GPS Ant 26dB at LNA,10cm,UFL
Embedded GPS Ant 26dB at LNA,10cm,UFL
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Network and Communication Chips
Product Number
1729303
Product Name
GPS Antennas
Technology
GPS
Unlock Full Specs
to access all available technical data
Similar Products
Rochester Electronics
Interface - Drivers, Receivers, Transceivers
54F139FMQB
Specs
Device Type
Transceiver
View Details
Qorvo
8.5 - 10.55 GHz X-Band Single Beam Tx/Rx Beamformer
AWS-0105
Specs
Device Type
Beamformers
Features
RoHS
Operating Frequency
8500 to 10550 MHz
View Details
Texas Instruments
Logic - Buffers, Drivers, Receivers, Transceivers
74AC16244DGGR
Specs
Device Type
Transceiver
View Details
ArduSimple
Dipole antenna for 450MHz radio
AS-ANT-DIP-450MHZ-00SMA-00
Specs
Device Type
Receiver
Operating Temperature
-20 to 65 C (-4 to 149 F)
View Details