Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ANTENNAS
CTI ANTENNAS
AEB660 -- GSM & GPRS ANTENNAS
CTi Antennas
GSM & GPRS Antennas
AEB660
Description
3G GPRS GSM Body Mount Antenna
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
3G GPRS GSM Body Mount Antenna
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
GSM & GPRS Antennas
1709103
GSM & GPRS Antennas
1709103
3G GPRS GSM Body Mount Antenna
3G GPRS GSM Body Mount Antenna
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Antennas
Product Number
1709103
Product Name
GSM & GPRS Antennas
Applications
Basestation
Unlock Full Specs
to access all available technical data
Similar Products
Eteily Technologies India Pvt. Ltd.
GSM 9dBi Rubber Magnetic With RG174 Cable (L-3Mtr) + SMA Male St. Connector
ET-GS9RM-1L3-SMS
Specs
Primary Frequency Range
824.0 to 1990.0 MHz
Gain
9 dB
Form Factor / Mounting
External
View Details
ArduSimple
Calibrated Survey Tripleband GNSS Antenna
AS-ANT3B-CAL-L1256-SMATNC-01
Specs
Gain
40 dB
VSWR
2 :1
Operating Temperature
-40 to 185 F (-40 to 85 C)
View Details
WAGO
RF Antennas
758-965
Specs
Applications
Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range
850.0 to 2100.0 MHz
Technology Type
Whip
View Details
2
suppliers
Advantech
RF Antennas
TREK-ANT-203-GWL5E
Specs
Applications
GLONASS, GPS
Technology Type
Dome
View Details
2
suppliers