CT Micro International Corporation Electrical Parts - CT357C CT357C

Description
Manufacturer: CT Micro International Corporation Win Source Part Number: 745256-CT357C Manufacturer Homepage: www.ct-micro.com Reference case: SOP Reference Date Code: 16+ Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: CT Micro International Corporation Win Source Part Number: 745256-CT357C Manufacturer Homepage: www.ct-micro.com Reference case: SOP Reference Date Code: 16+ Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electrical Parts - CT357C - 745256-CT357C - Win Source Electronics
Laguna Hills, CA, United States
Electrical Parts - CT357C
745256-CT357C
Electrical Parts - CT357C 745256-CT357C
Manufacturer: CT Micro International Corporation Win Source Part Number: 745256-CT357C Manufacturer Homepage: www.ct-micro.com Reference case: SOP Reference Date Code: 16+ Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: CT Micro International Corporation
Win Source Part Number: 745256-CT357C
Manufacturer Homepage: www.ct-micro.com
Reference case: SOP
Reference Date Code: 16+
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Optocouplers
Product Number 745256-CT357C
Product Name Electrical Parts - CT357C
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
Solid State Relays - 1640577 - RS Components, Ltd.
Specs
Output Scr, triac
Approvals RoHS Compliant
Mounting Option Panel mount
View Details
Digital Isolators - SI8030AA-B-IUR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Package Type "16-SSOP (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 1000 volts
View Details
2 suppliers
High Voltage Opto-Diode - OZ150SG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Mounting Option Axial Lead
View Details