PL30 -- STANDARD PL SILOS 60° HOPPER
CST Industries
Standard PL Silos 60° Hopper
PL30
Suppliers
Standard PL Silos 60° Hopper
PL30
Standard PL Silos 45° Hopper
PL30
Technical Specifications
|
Product Category
|
Storage Tanks and Process Tanks |
Storage Tanks and Process Tanks |
|
Product Number
|
PL30 |
PL30 |
|
Product Name
|
Standard PL Silos 60° Hopper |
Standard PL Silos 45° Hopper |
|
Type
|
Chemical Tank
|
Chemical Tank
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Water Tank
Volume Capacity
16 gallons (60.57 liters)
View Details
Charles Ross & Son Company
Type
General Purpose/ Bulk Storage Tank; Chemical Tank; Drug/Pharmaceutical Tank; Hazardous Tank; Pressure Vessel; Process Tank
Material
Aluminum; Exotic Metals; Steel; Stainless Steel
Features
Insulated; Outdoor Use; Portable; Temperature Controlled; Underground Use
View Details
Type
Air Receiver; Pressure Vessel
Volume Capacity
60 gallons (227 liters)
Pressure Rating
200 psi (141 m H2O)
View Details