CSC Scientific Company, Inc. Conductivity Method Salt Meter ES-421

Description
Our most popular salt-conductivity model; ideal for all-day-long measurements in a food processing environment; great accuracy, quick to clean-up, and easy to use. Measurement Range: 0.00 to 10.0% (g/100g) Resolution: 0.01% for salt concentration 0.00 to 2.99%; 0.1% for salt concentration 3.0 to 10.0% Measurement Accuracy: Displayed value +/- 0.05% (for salt concentration 0.00 to 1.00%); Relative precision +/-less than 5% (for salt concentration of 1.00 to 10.0%) Temperature compensation 10º to 40º C Ambient Temperature 10º to 40º C Power supply 006P dry battery (9V) Dimensions and weight 17(W)×9(D)×4(H)cm, 300g
Description
Our most popular salt-conductivity model; ideal for all-day-long measurements in a food processing environment; great accuracy, quick to clean-up, and easy to use. Measurement Range: 0.00 to 10.0% (g/100g) Resolution: 0.01% for salt concentration 0.00 to 2.99%; 0.1% for salt concentration 3.0 to 10.0% Measurement Accuracy: Displayed value +/- 0.05% (for salt concentration 0.00 to 1.00%); Relative precision +/-less than 5% (for salt concentration of 1.00 to 10.0%) Temperature compensation 10º to 40º C Ambient Temperature 10º to 40º C Power supply 006P dry battery (9V) Dimensions and weight 17(W)×9(D)×4(H)cm, 300g

Suppliers

Company
Product
Description
Supplier Links
Conductivity Method Salt Meter - ES-421 - CSC Scientific Company, Inc.
Fairfax, VA, United States
Conductivity Method Salt Meter
ES-421
Conductivity Method Salt Meter ES-421
Our most popular salt-conductivity model; ideal for all-day-long measurements in a food processing environment; great accuracy, quick to clean-up, and easy to use. Measurement Range: 0.00 to 10.0% (g/100g) Resolution: 0.01% for salt concentration 0.00 to 2.99%; 0.1% for salt concentration 3.0 to 10.0% Measurement Accuracy: Displayed value +/- 0.05% (for salt concentration 0.00 to 1.00%); Relative precision +/-less than 5% (for salt concentration of 1.00 to 10.0%) Temperature compensation 10º to 40º C Ambient Temperature 10º to 40º C Power supply 006P dry battery (9V) Dimensions and weight 17(W)×9(D)×4(H)cm, 300g

Our most popular salt-conductivity model; ideal for all-day-long measurements in a food processing environment; great accuracy, quick to clean-up, and easy to use.

  • Measurement Range: 0.00 to 10.0% (g/100g)
  • Resolution: 0.01% for salt concentration 0.00 to 2.99%; 0.1% for salt concentration 3.0 to 10.0%
  • Measurement Accuracy: Displayed value +/- 0.05% (for salt concentration 0.00 to 1.00%); Relative precision +/-less than 5% (for salt concentration of 1.00 to 10.0%)
  • Temperature compensation 10º to 40º C
  • Ambient Temperature 10º to 40º C
  • Power supply 006P dry battery (9V)
  • Dimensions and weight 17(W)×9(D)×4(H)cm, 300g
Supplier's Site

Technical Specifications

  CSC Scientific Company, Inc.
Product Category Conductivity and Resistivity Meters
Product Number ES-421
Product Name Conductivity Method Salt Meter
Water Quality Parameters Measures Conductivity / Dissolved Solids
Process Temp 41 to 212 F (5 to 100 C)
Form Factor Hand Held 
Features and Functionality Battery Powered
Unlock Full Specs
to access all available technical data

Similar Products

Measurement - conductivity-resistivity - 159002164 - Georg Fischer Piping Systems Ltd
Specs
Water Quality Parameters Measures Conductivity / Dissolved Solids; Measures Resistivity
Conductivity Range 0.0550 to 100 µS/cm
Electrical Output Analog Current; 4 to 20 mA
View Details
High range manganese analyzer - Aztec AW635 - ABB Measurement & Analytics
Specs
Water Quality Parameters Measures Conductivity / Dissolved Solids
Form Factor Lab / Benchtop
Communication Network/Bus Compatibility PROFIBUS (optional feature)
View Details
CONTROLSTIK II™ Dual Range Heavy Duty Rinse Tank Control System - 5972 - Myron L Company
Specs
Water Quality Parameters Measures Conductivity / Dissolved Solids
Form Factor Panel
Display Type None
View Details
Conductivity Meters - 1238777 - RS Components, Ltd.
Specs
Water Quality Parameters Measures Conductivity / Dissolved Solids
Form Factor Hand Held 
Features and Functionality Battery Powered
View Details