CSB Energy Technology (Americas) Co., Ltd. Lead Acid Battery Rohs Compliant Csb Battery Of America GP645

Description
Lead Acid Battery RoHS Compliant: NA
Description
Lead Acid Battery RoHS Compliant: NA
Datasheet
Datasheet Summary
Powered by GS/AI

The CSB GP 645 is a 6V lead-acid battery with a capacity of 4.5Ah at a 20-hour rate. It is designed for general-purpose applications, offering up to 5 years of standby service or over 260 cycles at 100% discharge. The battery is rechargeable, maintenance-free, and leak-proof, making it suitable for various environments. It operates effectively within a temperature range of -15°C to 50°C (5°F to 122°F) and can be stored for more than 6 months without significant self-discharge. The GP 645 features a maximum discharge current of 60A for 5 seconds and has an internal resistance of approximately 19 m,Ѷ. Its dimensions are 108mm in height, 70mm in length, and 48mm in width, with a weight of approximately 0.84 kg (1.85 lbs). The battery terminals are F1/F2 Faston tabs, and it is constructed from ABS material, compliant with UL 94-HB standards. The product is RoHS compliant and certified under ISO 9001 and ISO 14001.

Datasheet Summary
Powered by GS/AI

The CSB GP 645 is a 6V lead-acid battery with a capacity of 4.5Ah at a 20-hour rate. It is designed for general-purpose applications, offering up to 5 years of standby service or over 260 cycles at 100% discharge. The battery is rechargeable, maintenance-free, and leak-proof, making it suitable for various environments. It operates effectively within a temperature range of -15°C to 50°C (5°F to 122°F) and can be stored for more than 6 months without significant self-discharge. The GP 645 features a maximum discharge current of 60A for 5 seconds and has an internal resistance of approximately 19 m,Ѷ. Its dimensions are 108mm in height, 70mm in length, and 48mm in width, with a weight of approximately 0.84 kg (1.85 lbs). The battery terminals are F1/F2 Faston tabs, and it is constructed from ABS material, compliant with UL 94-HB standards. The product is RoHS compliant and certified under ISO 9001 and ISO 14001.

Suppliers

Company
Product
Description
Supplier Links
Lead Acid Battery Rohs Compliant Csb Battery Of America - 38C2197 - Newark, An Avnet Company
Chicago, IL, United States
Lead Acid Battery Rohs Compliant Csb Battery Of America
38C2197
Lead Acid Battery Rohs Compliant Csb Battery Of America 38C2197
Lead Acid Battery RoHS Compliant: NA

Lead Acid Battery RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 38C2197
Product Name Lead Acid Battery Rohs Compliant Csb Battery Of America
Unlock Full Specs
to access all available technical data

Similar Products

48V Lithium SAFEFlex Material Handling Batteries - FBP-1443 - Green Cubes Technology
Specs
Voltage 48 volts
Capacity 735 ampere-hr
Width / Diameter 32.25 inch (819 mm)
View Details
BLOCK L-50E -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 51.1 volts
Capacity 105 ampere-hr
View Details
AAA Batteries - 325779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Batteries Alkaline-manganese Dioxide
Standard Cylindrical Battery Sizes AAA
Voltage 1.5 volts
View Details