CSB Energy Technology (Americas) Co., Ltd. Lead Acid Battery, 12V, 40Ah; Battery Voltage Csb Battery Of America GP12400

Description
LEAD ACID BATTERY, 12V, 40AH; Battery Voltage:12V; Battery Technology:Lead Acid; Battery Capacity:40Ah; Battery Size Code:-; Battery Terminals:Bolt; External Diameter:-; External Height:170.4mm; External Width:165mm; Pack Quantity:1 RoHS Compliant: NA
Datasheet
Description
LEAD ACID BATTERY, 12V, 40AH; Battery Voltage:12V; Battery Technology:Lead Acid; Battery Capacity:40Ah; Battery Size Code:-; Battery Terminals:Bolt; External Diameter:-; External Height:170.4mm; External Width:165mm; Pack Quantity:1 RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lead Acid Battery, 12V, 40Ah; Battery Voltage Csb Battery Of America - 58AC7812 - Newark, An Avnet Company
Chicago, IL, United States
Lead Acid Battery, 12V, 40Ah; Battery Voltage Csb Battery Of America
58AC7812
Lead Acid Battery, 12V, 40Ah; Battery Voltage Csb Battery Of America 58AC7812
LEAD ACID BATTERY, 12V, 40AH; Battery Voltage:12V; Battery Technology:Lead Acid; Battery Capacity:40Ah; Battery Size Code:-; Battery Terminals:Bolt; External Diameter:-; External Height:170.4mm; External Width:165mm; Pack Quantity:1 RoHS Compliant: NA

LEAD ACID BATTERY, 12V, 40AH; Battery Voltage:12V; Battery Technology:Lead Acid; Battery Capacity:40Ah; Battery Size Code:-; Battery Terminals:Bolt; External Diameter:-; External Height:170.4mm; External Width:165mm; Pack Quantity:1 RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 58AC7812
Product Name Lead Acid Battery, 12V, 40Ah; Battery Voltage Csb Battery Of America
Primary Batteries Lead Acid
Unlock Full Specs
to access all available technical data

Similar Products

C9900-U332-0010 | Battery pack -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details
SAFEFlex GSE Batteries - FBP-1423-36V - Green Cubes Technology
Specs
Voltage 36 volts
Capacity 630 ampere-hr
Width / Diameter 24.5 inch (622 mm)
View Details
Specs
Voltage 3.7 volts
Capacity 4.62 ampere-hr
View Details