ISO 3186:2008 specifies the dimensions of large bihexagonal head bolts, with close or large tolerance normal shank and short or medium length MJ threads, in metallic material, coated or uncoated, with strength classes 1 250 MPa to 1 800 MPa.
ISO 3186:2008 is applicable to the compilation of aerospace product standards.
| CSA Group | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ISO 3186:2008 |
| Product Name | Aerospace - Bolts, large bihexagonal head, normal shank, short or medium length MJ threads, metallic material, coated or uncoated, strength classes 1 250 MPa to 1 800 MPa - Dimensions |