CSA Group Forced draught gas burners ISO 22967:2010

Description
ISO 22967:2010 specifies the terminology, test procedures and general requirements for the construction and operation of automatic forced draught gas burners, and the provision of related control and safety devices. It is applicable to automatic gas burners fitted with a combustion air fan, equipped as described therein, and intended for use in appliances of different types and operated with fuel gases, total pre‑mixed burners and nozzle mixed burners, single burners with a single combustion chamber, single‑fuel and dual‑fuel burners when operating only on gas, and the gas function of dual-fuel burners designed for simultaneous operation on gaseous and liquid fuels (for the latter operation, see also ISO 22968). It is not applicable to burners used in direct fired processes either with defined combustion chamber applications or where the combustion chamber wall surface temperature is greater than 750 °C or the heat‑transfer medium temperature is greater than 500 °C.
Description
ISO 22967:2010 specifies the terminology, test procedures and general requirements for the construction and operation of automatic forced draught gas burners, and the provision of related control and safety devices. It is applicable to automatic gas burners fitted with a combustion air fan, equipped as described therein, and intended for use in appliances of different types and operated with fuel gases, total pre‑mixed burners and nozzle mixed burners, single burners with a single combustion chamber, single‑fuel and dual‑fuel burners when operating only on gas, and the gas function of dual-fuel burners designed for simultaneous operation on gaseous and liquid fuels (for the latter operation, see also ISO 22968). It is not applicable to burners used in direct fired processes either with defined combustion chamber applications or where the combustion chamber wall surface temperature is greater than 750 °C or the heat‑transfer medium temperature is greater than 500 °C.

Suppliers

Company
Product
Description
Supplier Links
Forced draught gas burners - ISO 22967:2010 - CSA Group
Toronto, Ontario, Canada
Forced draught gas burners
ISO 22967:2010
Forced draught gas burners ISO 22967:2010
ISO 22967:2010 specifies the terminology, test procedures and general requirements for the construction and operation of automatic forced draught gas burners, and the provision of related control and safety devices. It is applicable to automatic gas burners fitted with a combustion air fan, equipped as described therein, and intended for use in appliances of different types and operated with fuel gases, total pre‑mixed burners and nozzle mixed burners, single burners with a single combustion chamber, single‑fuel and dual‑fuel burners when operating only on gas, and the gas function of dual-fuel burners designed for simultaneous operation on gaseous and liquid fuels (for the latter operation, see also ISO 22968). It is not applicable to burners used in direct fired processes either with defined combustion chamber applications or where the combustion chamber wall surface temperature is greater than 750 °C or the heat‑transfer medium temperature is greater than 500 °C.

ISO 22967:2010 specifies the terminology, test procedures and general requirements for the construction and operation of automatic forced draught gas burners, and the provision of related control and safety devices.

It is applicable to automatic gas burners fitted with a combustion air fan, equipped as described therein, and intended for use in appliances of different types and operated with fuel gases, total pre‑mixed burners and nozzle mixed burners, single burners with a single combustion chamber, single‑fuel and dual‑fuel burners when operating only on gas, and the gas function of dual-fuel burners designed for simultaneous operation on gaseous and liquid fuels (for the latter operation, see also ISO 22968).

It is not applicable to burners used in direct fired processes either with defined combustion chamber applications or where the combustion chamber wall surface temperature is greater than 750 °C or the heat‑transfer medium temperature is greater than 500 °C.

Supplier's Site

Technical Specifications

  CSA Group
Product Category Standards and Technical Documents
Product Number ISO 22967:2010
Product Name Forced draught gas burners
Unlock Full Specs
to access all available technical data

Similar Products