ESDU 01001 introduces Fortran programs (ESDUpacs A0101 and B0101) for calculating the initial elasto-plastic buckling (local, flexural, torsional or torsional-flexural) loads for flat rectangular panels and struts using the finite strip method, the method that is used and described in detail in ESDU 98016. When applied to periodic displacement conditions like buckling, this method provides more rapid solutions than finite element analysis. Predefined skin-stringer sections are provided which relieve the user of having to generate the usually large finite strip model data file but, if required, arbitrary cross-sections may be defined by the user or, alternatively, the file for one of the predefined sections may be adapted. The predefined stringer sections are beaded or unbeaded T, I, lipped J, machined or rolled-sheet lipped Z, machined unlipped Z and machined or rolled-sheet top-hat. For the rolled-sheet sections the corner radius is modelled. A special single-stringer panel model is included to represent a panel with many stringers. It uses predefined edge conditions in conjunction with the predefined sections and allows rapid exploration of the effect of changes in geometrical parameters and material properties. Adhesive layer and rivet elements are included to enable the stringer/skin joint to be modelled in a more realistic way, but inter-rivet buckling is not considered. Full account is taken of plastic material behaviour and three elasto-plastic stress-strain curve models are available to the user: two are variants of the Ramberg-Osgood model and the third is a model that allows the specification of a linear relationship between stress and strain below a particular stress-strain level. Up to 10 different materials may be used in the models, although rolled-sheet sections are assumed to be formed of one material.The number of stringers is restricted to between 10 and 18 depending on the type of stringer but those values may be increased if necessary. Edge conditions are modelled by adding or removing nodal degrees of freedom. There are three analysis options: the load associated with a buckled half-wavelength equal to the simply-supported panel length, a complete curve of load against buckled half-wavelength, or a specific minimum buckling load from the curve. The construction of the input to the programs and the format of the output are explained and illustrated with worked examples. Warning messages are explained. A comparison is made of results obtained with the programs and data in other ESDU documents. ESDUpac A0101 is provided in a form that prompts on-screen for input data.
| IHS ESDU | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | 01001 |
| Product Name | Elasto-plastic buckling of flat isotropic stiffened panels and struts in compression. |