CSA Group Cryogenic vessels - Hoses ISO 21012:2018

Description
ISO 21012:2018 specifies design, construction, type and production testing, and marking requirements for non-insulated cryogenic flexible hoses used for the transfer of cryogenic fluids within the following range of operating conditions: - working temperature: from −270 °C to +65 °C; - nominal size (DN): from 10 to 100. End fittings for mounting of any couplings are within the scope of this document, but the couplings are subject to other standards. ISO 21012:2018 is intended that the hose be designed and tested to satisfy the generally accepted rated pressure i.e. at least PR 40. Hoses may be then selected with a PR equal to or greater than the maximum allowable pressure (PS) of the equipment to which it is to be used.
Description
ISO 21012:2018 specifies design, construction, type and production testing, and marking requirements for non-insulated cryogenic flexible hoses used for the transfer of cryogenic fluids within the following range of operating conditions: - working temperature: from −270 °C to +65 °C; - nominal size (DN): from 10 to 100. End fittings for mounting of any couplings are within the scope of this document, but the couplings are subject to other standards. ISO 21012:2018 is intended that the hose be designed and tested to satisfy the generally accepted rated pressure i.e. at least PR 40. Hoses may be then selected with a PR equal to or greater than the maximum allowable pressure (PS) of the equipment to which it is to be used.

Suppliers

Company
Product
Description
Supplier Links
Cryogenic vessels - Hoses - ISO 21012:2018 - CSA Group
Toronto, Ontario, Canada
Cryogenic vessels - Hoses
ISO 21012:2018
Cryogenic vessels - Hoses ISO 21012:2018
ISO 21012:2018 specifies design, construction, type and production testing, and marking requirements for non-insulated cryogenic flexible hoses used for the transfer of cryogenic fluids within the following range of operating conditions: - working temperature: from −270 °C to +65 °C; - nominal size (DN): from 10 to 100. End fittings for mounting of any couplings are within the scope of this document, but the couplings are subject to other standards. ISO 21012:2018 is intended that the hose be designed and tested to satisfy the generally accepted rated pressure i.e. at least PR 40. Hoses may be then selected with a PR equal to or greater than the maximum allowable pressure (PS) of the equipment to which it is to be used.

ISO 21012:2018 specifies design, construction, type and production testing, and marking requirements for non-insulated cryogenic flexible hoses used for the transfer of cryogenic fluids within the following range of operating conditions:

- working temperature: from −270 °C to +65 °C;

- nominal size (DN): from 10 to 100.

End fittings for mounting of any couplings are within the scope of this document, but the couplings are subject to other standards.

ISO 21012:2018 is intended that the hose be designed and tested to satisfy the generally accepted rated pressure i.e. at least PR 40. Hoses may be then selected with a PR equal to or greater than the maximum allowable pressure (PS) of the equipment to which it is to be used.

Supplier's Site

Technical Specifications

  CSA Group
Product Category Standards and Technical Documents
Product Number ISO 21012:2018
Product Name Cryogenic vessels - Hoses
Unlock Full Specs
to access all available technical data

Similar Products