ISO 15465:2004 specifies the requirements for the design, manufacture and testing of four principal types of stripwound metal hose and hose assemblies, of which only one type is for pressure applications. The four are: single overlap, unpacked and packed; double overlap, unpacked and packed, the last of these having maximum permissible pressures of up to 40 bar.
These hoses and hose assemblies may be supplied in nominal sizes from DN 6 to DN 500 and may operate at temperatures up to 600 °C dependent on materials of construction.
| CSA Group | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ISO 15465:2004 |
| Product Name | Pipework - Stripwound metal hoses and hose assemblies |