IEC/TR 62699:2011(E) is a technical report. It contains a series of case studies for the evaluation of electromagnetic (EM) sources in the frequency range 100 kHz - 300 GHz to support the methods detailed in the international standard IEC 62232, Determination of RF field strength and SAR in the vicinity of radiocommunication base stations for the purpose of evaluating human exposure. Using the methods detailed in the standard, each case study has been chosen to illustrate a typical radio base station (RBS) evaluation scenario. Some of the case studies demonstrate more than one evaluation method. However, in most situations only one method would be required to complete an evaluation. The case studies documented in this report are provided for guidance only and are not a substitute for a thorough understanding of the requirements of IEC 62232. This publication contains attached files in the form of a CD-ROM for the paper version and embedded files for the electronic version. These files are intended to be used as a complement and do not form an integral part of the standard.
| CSA Group | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | IEC TR 62669:2011 |
| Product Name | Case studies supporting IEC 62232 - Determination of RF field strength and SAR in the vicinity of radiocommunication base stations for the purpose of evaluating human exposure |